TE Connectivity Contacts 104505-9

Description
AMPMODU MTE
Request a Quote Datasheet
Description
AMPMODU MTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 104505-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
104505-9
Contacts 104505-9
AMPMODU MTE

AMPMODU MTE

Buy Now
Rectangular Connector Contacts - A111704-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A111704-ND
Rectangular Connector Contacts A111704-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 52K3415 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
52K3415
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 52K3415
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU MTE Connectors; Pack Quantity:1 RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU MTE Connectors; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 104505-9 A111704-ND 52K3415
Product Name Contacts Rectangular Connector Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Mounting AMPMODU
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details