TE Connectivity Product Range Amp - Te Connectivity 104480-7.

Description
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Bright Tin Lead over Nickel Plated Contacts; For Use With:AMP MODU IV/V Series Connectors RoHS Compliant: No
Description
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Bright Tin Lead over Nickel Plated Contacts; For Use With:AMP MODU IV/V Series Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC6903 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC6903
Product Range Amp - Te Connectivity 28AC6903
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Bright Tin Lead over Nickel Plated Contacts; For Use With:AMP MODU IV/V Series Connectors RoHS Compliant: No

Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Bright Tin Lead over Nickel Plated Contacts; For Use With:AMP MODU IV/V Series Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6903
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers