TE Connectivity Connector Housing, Receptacle, 9 Position, 2.54Mm; Product Range Amp Te Connectivity 104257-8.

Description
CONNECTOR HOUSING, RECEPTACLE, 9 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:9POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 9 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:9POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 9 Position, 2.54Mm; Product Range Amp Te Connectivity - 28AC6895 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 9 Position, 2.54Mm; Product Range Amp Te Connectivity
28AC6895
Connector Housing, Receptacle, 9 Position, 2.54Mm; Product Range Amp Te Connectivity 28AC6895
CONNECTOR HOUSING, RECEPTACLE, 9 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:9POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE, 9 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:9POSITIONS; PITCH SPACING:2.54MM; FOR USE WITH:MTE CONTACTS; CONNECTOR TYPE:WIRE TO BOARD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6895
Product Name Connector Housing, Receptacle, 9 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details