TE Connectivity Rectangular Connectors - 102241-9 102241-9

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760126-102241-9 Series: AMPMODU Mod IV Packaging: Bulk Number of Positions: 11 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 102241 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): Not Compliant; Introduction Date: September 02, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760126-102241-9 Series: AMPMODU Mod IV Packaging: Bulk Number of Positions: 11 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 102241 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): Not Compliant; Introduction Date: September 02, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 102241-9 - 760126-102241-9 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 102241-9
760126-102241-9
Rectangular Connectors - 102241-9 760126-102241-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760126-102241-9 Series: AMPMODU Mod IV Packaging: Bulk Number of Positions: 11 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 102241 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): Not Compliant; Introduction Date: September 02, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760126-102241-9
Series: AMPMODU Mod IV
Packaging: Bulk
Number of Positions: 11
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 102241
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): Not Compliant;
Introduction Date: September 02, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
340-102241-9
3A 250V Electronic Connector 340-102241-9
11 Pos 2.54mm Crimp Receptacle Housing, 3A, 250V, Black Product overview: 102241-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-102241-9 can be used for catalog matching and distributor lookup.

11 Pos 2.54mm Crimp Receptacle Housing, 3A, 250V, Black Product overview: 102241-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-102241-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
11 Modiv Hsg Comp Sr .100 Pol Rohs Compliant Amp - Te Connectivity - 91C6166 - Newark, An Avnet Company
Chicago, IL, United States
11 Modiv Hsg Comp Sr .100 Pol Rohs Compliant Amp - Te Connectivity
91C6166
11 Modiv Hsg Comp Sr .100 Pol Rohs Compliant Amp - Te Connectivity 91C6166
11 MODIV HSG COMP SR .100 POL ROHS COMPLIANT: YES

11 MODIV HSG COMP SR .100 POL ROHS COMPLIANT: YES

Supplier's Site
11 Modiv Hsg Comp Sr .100 Pol Amp - Te Connectivity - 41AJ1666 - Newark, An Avnet Company
Chicago, IL, United States
11 Modiv Hsg Comp Sr .100 Pol Amp - Te Connectivity
41AJ1666
11 Modiv Hsg Comp Sr .100 Pol Amp - Te Connectivity 41AJ1666
11 MODIV HSG COMP SR .100 POL

11 MODIV HSG COMP SR .100 POL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760126-102241-9 340-102241-9 91C6166
Product Name Rectangular Connectors - 102241-9 3A 250V Electronic Connector 11 Modiv Hsg Comp Sr .100 Pol Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-3204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - M221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Jacks, Plugs - 9388WTE - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details