TE Connectivity Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity 102241-5

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:7Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:7Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity - 90F4870 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity
90F4870
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity 90F4870
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:7Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:7Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:7Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4870
Product Name Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details