TE Connectivity Pressure Transducers 10216058-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : M6x1 Male Dimensions Dimensions : Hex 12 MM  [Hex .472 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 30 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 15000 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 1000 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 1000
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : M6x1 Male Dimensions Dimensions : Hex 12 MM  [Hex .472 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 30 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 15000 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 1000 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10216058-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10216058-00
Pressure Transducers 10216058-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : M6x1 Male Dimensions Dimensions : Hex 12 MM  [Hex .472 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 30 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 15000 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 1000 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 1000

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector
  • Pressure Port/Fitting : M6x1 Male

Dimensions


  • Dimensions : Hex 12 MM  [Hex .472 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 30

Operation/Application


  • Output/Span : 100 mV
  • Pressure (PSI) : 15000
  • Pressure Accuracy : Down to ± .25% FSO
  • Pressure Range : 0 - 1000 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 1000
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10216058-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006942-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10206192-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details
Media Isolated Pressure Sensors - 1007130-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Board Mount Pressure Sensors - 1010453-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details