The 102102-5 is a crimp receptacle contact for the AMPMODU Interconnection System, designed for 26-22 AWG [0.12-0.4 mm²] wire. It features a copper alloy contact with a minimum of 0.000016 inch [0.00041 mm] tin plating over the entire surface. The contact supports an insulation diameter range of 0.042 to 0.073 inch [1.07-1.85 mm] and is compatible with high-pressure applicators such as the HDM Model "K" and HDM CLS IV+. It is RoHS compliant.
Signal Contact, Female, Crimp, 22-26AWG, 5A, Tin/Bronze Product overview: 102102-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-102102-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 332-102102-5 |
| Product Name | 5A Electronic Connector |
| Gender | Female / Jack |