TE Connectivity Linear Position Sensors - LVDT/LVIT 10207536-00

Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : PT02A-10-6P Excitation Frequency (HZ) : 400 - 10000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 19.05 MM  [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP68 Industry Standards : RoHS Other Full Stroke Ranges : ±76.2 MM  [±3 INCH ] Linearity (PCTSPAN) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : .4 - 10 Usage Conditions Environmental Specifications : High Temperature, 1,000 PSI Pressure Operating Temperature Range : -20 - 200 DEGC  [-4 - 392 DEGF ]
Request a Quote
Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : PT02A-10-6P Excitation Frequency (HZ) : 400 - 10000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 19.05 MM  [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP68 Industry Standards : RoHS Other Full Stroke Ranges : ±76.2 MM  [±3 INCH ] Linearity (PCTSPAN) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : .4 - 10 Usage Conditions Environmental Specifications : High Temperature, 1,000 PSI Pressure Operating Temperature Range : -20 - 200 DEGC  [-4 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Position Sensors - LVDT/LVIT - 10207536-00 - TE Connectivity
Berwyn, PA, United States
Linear Position Sensors - LVDT/LVIT
10207536-00
Linear Position Sensors - LVDT/LVIT 10207536-00
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : PT02A-10-6P Excitation Frequency (HZ) : 400 - 10000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 19.05 MM  [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP68 Industry Standards : RoHS Other Full Stroke Ranges : ±76.2 MM  [±3 INCH ] Linearity (PCTSPAN) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : .4 - 10 Usage Conditions Environmental Specifications : High Temperature, 1,000 PSI Pressure Operating Temperature Range : -20 - 200 DEGC  [-4 - 392 DEGF ]

Body Features


  • Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical
  • Spring Loaded : Separate Core

Electrical Characteristics


  • Electrical Connections : PT02A-10-6P
  • Excitation Frequency (HZ) : 400 - 10000
  • Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3

Housing Features


  • Housing Diameter : 19.05 MM  [.75 INCH ]
  • Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel

Industry Standards


  • IP Rating : IP68
  • Industry Standards : RoHS

Other


  • Full Stroke Ranges : ±76.2 MM  [±3 INCH ]
  • Linearity (PCTSPAN) : ±.25

Signal Characteristics


  • Excitation Frequency (KHZ) : .4 - 10

Usage Conditions


  • Environmental Specifications : High Temperature, 1,000 PSI Pressure
  • Operating Temperature Range : -20 - 200 DEGC  [-4 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 10207536-00
Product Name Linear Position Sensors - LVDT/LVIT
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0013 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02350503-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
LVDT Sensors - 02560986-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
Linear Position Sensors - LVDT/LVIT - 02560991-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2500 inch (6.35 mm)
Linearity 0.2500 ±% Full Scale
View Details
3 suppliers