TE Connectivity Linear Position Sensors - LVDT/LVIT 02560991-000

Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : 1 - 6 V, 0 - 5 V Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 8.5 - 28 Housing Features Housing Diameter : 19.05 MM  [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP61 Industry Standards : RoHS Other Full Stroke Ranges : ±6.35 MM  [±.25 INCH ] Linearity (PCTSPAN) : ±.25 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : 1 - 6 V, 0 - 5 V Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 8.5 - 28 Housing Features Housing Diameter : 19.05 MM  [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP61 Industry Standards : RoHS Other Full Stroke Ranges : ±6.35 MM  [±.25 INCH ] Linearity (PCTSPAN) : ±.25 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Position Sensors - LVDT/LVIT - 02560991-000 - TE Connectivity
Berwyn, PA, United States
Linear Position Sensors - LVDT/LVIT
02560991-000
Linear Position Sensors - LVDT/LVIT 02560991-000
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : 1 - 6 V, 0 - 5 V Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 8.5 - 28 Housing Features Housing Diameter : 19.05 MM  [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP61 Industry Standards : RoHS Other Full Stroke Ranges : ±6.35 MM  [±.25 INCH ] Linearity (PCTSPAN) : ±.25 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical
  • Spring Loaded : Separate Core

Electrical Characteristics


  • Analog Output : 1 - 6 V, 0 - 5 V
  • Electrical Connections : Shielded Cable
  • Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 8.5 - 28

Housing Features


  • Housing Diameter : 19.05 MM  [.75 INCH ]
  • Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel

Industry Standards


  • IP Rating : IP61
  • Industry Standards : RoHS

Other


  • Full Stroke Ranges : ±6.35 MM  [±.25 INCH ]
  • Linearity (PCTSPAN) : ±.25

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
LVDT Transducers (Linear Variable Differential Transformer) - 356-1022-ND - DigiKey
Thief River Falls, MN, United States
LVDT Transducers (Linear Variable Differential Transformer)
356-1022-ND
LVDT Transducers (Linear Variable Differential Transformer) 356-1022-ND
SENSOR LVDT 6.25MM GEN PURPOSE

SENSOR LVDT 6.25MM GEN PURPOSE

Buy Now Datasheet
Position Sensors - 02560991-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02560991-000
Position Sensors 02560991-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 02560991-000 356-1022-ND 02560991-000
Product Name Linear Position Sensors - LVDT/LVIT LVDT Transducers (Linear Variable Differential Transformer) Position Sensors
Body Shape Cylindrical
Measurement Range 0.2500 inch (6.35 mm) 0.2461 inch (6.25 mm)
Linearity 0.2500 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0404 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 010315050010-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
String Potentiometers - SG1-80-3 - TE Connectivity
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
4 suppliers
String Potentiometers - 04-0760-0334 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details