TE Connectivity Plug & Play Accelerometers 10203764-00

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 10203764-00 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
10203764-00
Plug & Play Accelerometers 10203764-00
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Cable Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 10203764-00
Product Name Plug & Play Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20020338-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 1000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10162000-01 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 23201A-2539 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007932-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details