TE Connectivity Vibration Sensors 20020338-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 10 G  [.35 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 4 - 30 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 10 Nonlinearity (PCTFSO) : ±.1 Sensitivity (MVG) : 200 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-250 to 0-1000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 10 G  [.35 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 4 - 30 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 10 Nonlinearity (PCTFSO) : ±.1 Sensitivity (MVG) : 200 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-250 to 0-1000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20020338-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20020338-00
Vibration Sensors 20020338-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 10 G  [.35 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 4 - 30 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 10 Nonlinearity (PCTFSO) : ±.1 Sensitivity (MVG) : 200 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-250 to 0-1000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 10 G  [.35 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 4 - 30
  • Full Scale Output Voltage (VDC) : ±2
  • Zero Acceleration Output (MILV) : ±50

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 10
  • Nonlinearity (PCTFSO) : ±.1
  • Sensitivity (MVG) : 200

Product Type Features


  • Accelerometer Type : MEMS DC
  • Vibration Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-250 to 0-1000

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20020338-00
Product Name Vibration Sensors
Acceleration 10 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20009916-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 5000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20010630-00 - TE Connectivity
Specs
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
Plug & Play Accelerometers - 10207730-00 - TE Connectivity
Specs
Acceleration 2 to 200 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details