Body Features Product Weight : 78 G [2.75 OZ ]
Electrical Characteristics Connection Under Load (90A Max) : No Voltage Class (KV) : 1
Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 020
Operation/Applicatio
n Power Component Application Type : Overhead Power Component Connection Type : Earthing Connection
Packaging Features Packaging Quantity : 10
Product Availability Product Availability : Worldwide
Product Type Features Insulating Connector Product Type : Insulation Piercing Connector
Usage Conditions Installation Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
- Product Weight : 78 G [2.75 OZ ]
Electrical Characteristics
- Connection Under Load (90A Max) : No
- Voltage Class (KV) : 1
Industry Standards
- Compatible With Approved Standards Products : EN 50483-4, NFC 33 020
Operation/Application
- Power Component Application Type : Overhead
- Power Component Connection Type : Earthing Connection
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulating Connector Product Type : Insulation Piercing Connector
Usage Conditions
- Installation Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]