TE Connectivity ™ Humidity Sensors 10142032-02

Description
Electrical Characteristics Current Consumption (MAMP) : 25 Supply Voltage (Peak) (VDC) : 5.5 Operation/Applicatio n Pressure (Max) (KPA) : 130 Other Response Time (SEC) : 5 Product Type Features Humidity Sensor Product Type : RH Temperature Pressure Module, Automotive Interface Signal Type : Digital Signal Characteristics Baud Rate (KBP) : 500 Transmit Rate (MSEC) : 100 Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : 25 Supply Voltage (Peak) (VDC) : 5.5 Operation/Applicatio n Pressure (Max) (KPA) : 130 Other Response Time (SEC) : 5 Product Type Features Humidity Sensor Product Type : RH Temperature Pressure Module, Automotive Interface Signal Type : Digital Signal Characteristics Baud Rate (KBP) : 500 Transmit Rate (MSEC) : 100 Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - 10142032-02 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
10142032-02
Humidity Sensors 10142032-02
Electrical Characteristics Current Consumption (MAMP) : 25 Supply Voltage (Peak) (VDC) : 5.5 Operation/Applicatio n Pressure (Max) (KPA) : 130 Other Response Time (SEC) : 5 Product Type Features Humidity Sensor Product Type : RH Temperature Pressure Module, Automotive Interface Signal Type : Digital Signal Characteristics Baud Rate (KBP) : 500 Transmit Rate (MSEC) : 100 Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : 25
  • Supply Voltage (Peak) (VDC) : 5.5

Operation/Application


  • Pressure (Max) (KPA) : 130

Other


  • Response Time (SEC) : 5

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Pressure Module, Automotive
  • Interface Signal Type : Digital

Signal Characteristics


  • Baud Rate (KBP) : 500
  • Transmit Rate (MSEC) : 100

Usage Conditions


  • Accuracy (PCTRH) : ±3
  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Humidity, Moisture Sensors - 223-10142032-02-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-10142032-02-ND
Humidity, Moisture Sensors 223-10142032-02-ND
TRICAN 5V HTD2800P1B11C6 500KBPS

TRICAN 5V HTD2800P1B11C6 500KBPS

Buy Now Datasheet
Humidity Sensors - 10142032-02 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
10142032-02
Humidity Sensors 10142032-02
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 10142032-02 223-10142032-02-ND 10142032-02
Product Name Humidity Sensors Humidity, Moisture Sensors Humidity Sensors
Form Factor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Operating Temp -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensor Components - 10142048-10 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 302 F (-40 to 150 C)
Digital Outputs Capacitance
View Details