TE Connectivity Hook Up Wire 100G0111-1.50-2

Description
TE Connectivity 100G0111-1.50-2
Request a Quote
Description
TE Connectivity 100G0111-1.50-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2441346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2441346
Hook Up Wire 2441346
TE Connectivity 100G0111-1.50-2

TE Connectivity 100G0111-1.50-2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2441346
Product Name Hook Up Wire
Nominal Diameter 0.0819 inch (2.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature Electrode Wire - CW 5263-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Conductor Pure Gold
North American 38 AWG
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details