TE Connectivity Component Housing, Grey; Enclosure Type Entrelec Te Connectivity 100.001.26

Description
COMPONENT HOUSING, GREY; Enclosure Type:DIN Rail; Enclosure Material:Nylon; External Height - Metric:71.1mm; External Width - Metric:62mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPONENT HOUSING, GREY; Enclosure Type:DIN Rail; Enclosure Material:Nylon; External Height - Metric:71.1mm; External Width - Metric:62mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Housing, Grey; Enclosure Type Entrelec Te Connectivity - 06WX5583 - Newark, An Avnet Company
Chicago, IL, United States
Component Housing, Grey; Enclosure Type Entrelec Te Connectivity
06WX5583
Component Housing, Grey; Enclosure Type Entrelec Te Connectivity 06WX5583
COMPONENT HOUSING, GREY; Enclosure Type:DIN Rail; Enclosure Material:Nylon; External Height - Metric:71.1mm; External Width - Metric:62mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

COMPONENT HOUSING, GREY; Enclosure Type:DIN Rail; Enclosure Material:Nylon; External Height - Metric:71.1mm; External Width - Metric:62mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06WX5583
Product Name Component Housing, Grey; Enclosure Type Entrelec Te Connectivity
Length 2.8 inch (71.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Boxes - 164-1414N4SSKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details