RECTANGULAR POWER HOUSING, PLUG, PANEL; Product Range:-; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:5.5mm; For Use With:MICRO QUADLOK SYSTEM Series Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body Material:Nylon 6.6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 75Y4001 |
| Product Name | Rectangular Power Housing, Plug, Panel; Product Range Amp Te Connectivity |