TE Connectivity
Automotive Terminals
1-968880-1
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 11
Dimensions Wire Insulation Diameter : 1.1 - 1.4 MM [.043 - .055 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size Search (MMSQ) : .25, .2, .4, .3, .22, .5, .35
Industry Standards Agency/Standard : LV214
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 11
Dimensions Wire Insulation Diameter : 1.1 - 1.4 MM [.043 - .055 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size Search (MMSQ) : .25, .2, .4, .3, .22, .5, .35
Industry Standards Agency/Standard : LV214
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 11
Dimensions Wire Insulation Diameter : 1.1 - 1.4 MM [.043 - .055 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size Search (MMSQ) : .25, .2, .4, .3, .22, .5, .35
Industry Standards Agency/Standard : LV214
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Termination Area Plating Material : Tin (Sn)
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal & Splice Type : Receptacle
- Typical Current Rating (AMP) : 11
Dimensions
- Wire Insulation Diameter : 1.1 - 1.4 MM [.043 - .055 INCH ]
- Wire Size (MMSQ) : .2 - .5
- Wire Size Search (MMSQ) : .25, .2, .4, .3, .22, .5, .35
Industry Standards
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4500
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
- Wire Type : Copper
Termination Features
- Termination Method : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-968880-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Shape / Form
|
Socket or Receptacle; Receptacle
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Shape / Form
Pin
Contact Material
Phosphor bronze
Plating / Coating
Tin; Tin
View Details
2 suppliers