TE Connectivity Automotive Connector Caps & Covers 1-968325-3

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : A Number of Positions : 52 Dimensions Compatible Cable Bundle Diameter Range : 15.2 MM  [.598 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : A Number of Positions : 52 Dimensions Compatible Cable Bundle Diameter Range : 15.2 MM  [.598 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-968325-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-968325-3
Automotive Connector Caps & Covers 1-968325-3
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : A Number of Positions : 52 Dimensions Compatible Cable Bundle Diameter Range : 15.2 MM  [.598 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF15

Configuration Features


  • Compatible With Connector Code : A
  • Number of Positions : 52

Dimensions


  • Compatible Cable Bundle Diameter Range : 15.2 MM  [.598 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-968325-3
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products