1-968321-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1-968321-2
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15
Configuration Features Number of Positions : 40
Dimensions Compatible Cable Bundle Diameter Range : 15.2 MM [.598 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15
Configuration Features Number of Positions : 40
Dimensions Compatible Cable Bundle Diameter Range : 15.2 MM [.598 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PBT GF15
Configuration Features Number of Positions : 40
Dimensions Compatible Cable Bundle Diameter Range : 15.2 MM [.598 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF15
Configuration Features
Number of Positions : 40
Dimensions
Compatible Cable Bundle Diameter Range : 15.2 MM [.598 INCH ]
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1000
Product Type Features
Protection & Strain Relief Accessory Type : Shield Assembly
Usage Conditions
Operating Temperature (Max) : 120 DEGC [248 DEGF ]
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]