TE Connectivity Automotive Conn Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity 1-967622-5

Description
AUTOMOTIVE CONN HOUSING, RCPT, 12POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:AMP Junior Power Timer Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 12POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:AMP Junior Power Timer Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity - 17AH9729 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity
17AH9729
Automotive Conn Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity 17AH9729
AUTOMOTIVE CONN HOUSING, RCPT, 12POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:AMP Junior Power Timer Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 12POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:AMP Junior Power Timer Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9729
Product Name Automotive Conn Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details