TE Connectivity Connector, Housing, Socket, 5Mm, 42 Position; Product Range Amp Te Connectivity 1-967281-1

Description
CONNECTOR, HOUSING, SOCKET, 5MM, 42 POSITION; Product Range:Junior Power Timer, Micro Timer II; Gender:Socket; No. of Positions:42Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer, Micro Timer II Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, SOCKET, 5MM, 42 POSITION; Product Range:Junior Power Timer, Micro Timer II; Gender:Socket; No. of Positions:42Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer, Micro Timer II Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Socket, 5Mm, 42 Position; Product Range Amp Te Connectivity - 23T9758 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Socket, 5Mm, 42 Position; Product Range Amp Te Connectivity
23T9758
Connector, Housing, Socket, 5Mm, 42 Position; Product Range Amp Te Connectivity 23T9758
CONNECTOR, HOUSING, SOCKET, 5MM, 42 POSITION; Product Range:Junior Power Timer, Micro Timer II; Gender:Socket; No. of Positions:42Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer, Micro Timer II Series Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, SOCKET, 5MM, 42 POSITION; Product Range:Junior Power Timer, Micro Timer II; Gender:Socket; No. of Positions:42Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer, Micro Timer II Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23T9758
Product Name Connector, Housing, Socket, 5Mm, 42 Position; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details