TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1-966293-7

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Accepts Insulation Diameter Range : 2.9 MM  [.114 INCH ] Barrel Inside Diameter : 3 MM  [.117 INCH ] Overall Product Length : 18 MM  [.709 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Accepts Insulation Diameter Range : 2.9 MM  [.114 INCH ] Barrel Inside Diameter : 3 MM  [.117 INCH ] Overall Product Length : 18 MM  [.709 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1-966293-7 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1-966293-7
Crimp Wire Pins, Tabs & Ferrules 1-966293-7
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Accepts Insulation Diameter Range : 2.9 MM  [.114 INCH ] Barrel Inside Diameter : 3 MM  [.117 INCH ] Overall Product Length : 18 MM  [.709 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12 MM  [.468 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 17
  • 2-Wire Size (MMSQ) : 1
  • Accepts Insulation Diameter Range : 2.9 MM  [.114 INCH ]
  • Barrel Inside Diameter : 3 MM  [.117 INCH ]
  • Overall Product Length : 18 MM  [.709 INCH ]
  • Strip Length : 14 MM  [.551 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : 1
  • Wire Size (AWG) : 17
  • Wire Size (CMA) : 2050

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-966293-7
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4186 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details