TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1-966293-5

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Barrel Inside Diameter : 3 MM  [.117 INCH ] Compatible Insulation Diameter Range : 2.9 MM  [.114 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Barrel Inside Diameter : 3 MM  [.117 INCH ] Compatible Insulation Diameter Range : 2.9 MM  [.114 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1-966293-5 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1-966293-5
Crimp Wire Pins, Tabs & Ferrules 1-966293-5
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Barrel Inside Diameter : 3 MM  [.117 INCH ] Compatible Insulation Diameter Range : 2.9 MM  [.114 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 8 MM  [.312 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 17
  • 2-Wire Size (MMSQ) : 1
  • Barrel Inside Diameter : 3 MM  [.117 INCH ]
  • Compatible Insulation Diameter Range : 2.9 MM  [.114 INCH ]
  • Overall Product Length : 14 MM  [.551 INCH ]
  • Strip Length : 10 MM  [.394 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : 1
  • Wire Size (AWG) : 17
  • Wire Size (CMA) : 2050

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-966293-5
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers