1-966096-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1-966096-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBTP
Configuration Features Compatible With Connector Code : C - F Number of Positions : 18
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBTP
Configuration Features Compatible With Connector Code : C - F Number of Positions : 18
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Body Features Primary Product Color : Black Primary Product Material : PBTP
Configuration Features Compatible With Connector Code : C - F Number of Positions : 18
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Body Features
Primary Product Color : Black
Primary Product Material : PBTP
Configuration Features
Compatible With Connector Code : C - F
Number of Positions : 18
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Carton
Packaging Quantity : 1000
Product Type Features
Protection & Strain Relief Accessory Type : Shield Assembly