TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1-966067-6

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 14 2-Wire Size (MMSQ) : 2.5 Barrel Inside Diameter : 4.2 MM  [.164 INCH ] Compatible Insulation Diameter Range : 4.1 MM  [.161 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size (CMA) : 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 14 2-Wire Size (MMSQ) : 2.5 Barrel Inside Diameter : 4.2 MM  [.164 INCH ] Compatible Insulation Diameter Range : 4.1 MM  [.161 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size (CMA) : 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1-966067-6 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1-966067-6
Crimp Wire Pins, Tabs & Ferrules 1-966067-6
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 14 2-Wire Size (MMSQ) : 2.5 Barrel Inside Diameter : 4.2 MM  [.164 INCH ] Compatible Insulation Diameter Range : 4.1 MM  [.161 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size (CMA) : 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 8 MM  [.312 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 14
  • 2-Wire Size (MMSQ) : 2.5
  • Barrel Inside Diameter : 4.2 MM  [.164 INCH ]
  • Compatible Insulation Diameter Range : 4.1 MM  [.161 INCH ]
  • Overall Product Length : 14 MM  [.551 INCH ]
  • Strip Length : 10 MM  [.394 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 13
  • Wire Size (CMA) : 5178

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A106991-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A106991-ND
Terminal Blocks - Accessories - Wire Ferrules A106991-ND
CONN FERRULE DIN 14AWG BLUE

CONN FERRULE DIN 14AWG BLUE

Buy Now Datasheet
Bootlace Ferrules - 6803048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
6803048
Bootlace Ferrules 6803048
TE Connectivity 1-966067-6

TE Connectivity 1-966067-6

Supplier's Site
Bootlace Ferrules - 1361897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1361897
Bootlace Ferrules 1361897
TE Connectivity 1-966067-6

TE Connectivity 1-966067-6

Supplier's Site
Bootlace Ferrules - 6803048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
6803048P
Bootlace Ferrules 6803048P
TE Connectivity 1-966067-6

TE Connectivity 1-966067-6

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1-966067-6 A106991-ND 6803048 6803048P
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules Bootlace Ferrules
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet Ferrule Terminal; Bootlace Ferrules Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details