TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1-966067-0

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM  [.39 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Barrel Inside Diameter : 3 MM  [.117 INCH ] Compatible Insulation Diameter Range : 2.9 MM  [.114 INCH ] Overall Product Length : 16 MM  [.63 INCH ] Strip Length : 12 MM  [.472 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM  [.39 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Barrel Inside Diameter : 3 MM  [.117 INCH ] Compatible Insulation Diameter Range : 2.9 MM  [.114 INCH ] Overall Product Length : 16 MM  [.63 INCH ] Strip Length : 12 MM  [.472 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1-966067-0 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1-966067-0
Crimp Wire Pins, Tabs & Ferrules 1-966067-0
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM  [.39 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Barrel Inside Diameter : 3 MM  [.117 INCH ] Compatible Insulation Diameter Range : 2.9 MM  [.114 INCH ] Overall Product Length : 16 MM  [.63 INCH ] Strip Length : 12 MM  [.472 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 10 MM  [.39 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 17
  • 2-Wire Size (MMSQ) : 1
  • Barrel Inside Diameter : 3 MM  [.117 INCH ]
  • Compatible Insulation Diameter Range : 2.9 MM  [.114 INCH ]
  • Overall Product Length : 16 MM  [.63 INCH ]
  • Strip Length : 12 MM  [.472 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : 1
  • Wire Size (AWG) : 17
  • Wire Size (CMA) : 2050

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Bootlace Ferrules - 2777195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2777195
Bootlace Ferrules 2777195
TE Connectivity 1-966067-0 Ferrule

TE Connectivity 1-966067-0 Ferrule

Supplier's Site
Bootlace Ferrules - 2777194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2777194
Bootlace Ferrules 2777194
TE Connectivity 1-966067-0 Ferrule

TE Connectivity 1-966067-0 Ferrule

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 1-966067-0 2777195
Product Name Crimp Wire Pins, Tabs & Ferrules Bootlace Ferrules
Terminal Type Ferrule Terminal; Ferrule Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers