TE Connectivity Housing, Plug, 6Way; Product Range Te Connectivity 1-965641-6

Description
HOUSING, PLUG, 6WAY; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:AMP JPT Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:3Rows RoHS Compliant: Yes
Description
HOUSING, PLUG, 6WAY; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:AMP JPT Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:3Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 6Way; Product Range Te Connectivity - 28T0200 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 6Way; Product Range Te Connectivity
28T0200
Housing, Plug, 6Way; Product Range Te Connectivity 28T0200
HOUSING, PLUG, 6WAY; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:AMP JPT Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:3Rows RoHS Compliant: Yes

HOUSING, PLUG, 6WAY; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:AMP JPT Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28T0200
Product Name Housing, Plug, 6Way; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details