TE Connectivity Plug Housing, 6Pos, Gf Nylon, Grey; Product Range Amp Te Connectivity 1-965641-3

Description
PLUG HOUSING, 6POS, GF NYLON, GREY; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Pin Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 6POS, GF NYLON, GREY; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 6Pos, Gf Nylon, Grey; Product Range Amp Te Connectivity - 43AC9727 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, Gf Nylon, Grey; Product Range Amp Te Connectivity
43AC9727
Plug Housing, 6Pos, Gf Nylon, Grey; Product Range Amp Te Connectivity 43AC9727
PLUG HOUSING, 6POS, GF NYLON, GREY; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 6POS, GF NYLON, GREY; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC9727
Product Name Plug Housing, 6Pos, Gf Nylon, Grey; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details