TE Connectivity
Automotive Terminals
1-964330-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.7 MM [.055 - .106 INCH ] Tab Length : 20 MM [.787 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 17, 19, 18 Wire Size Search (MMSQ) : 1, .75, .6, .5
Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.7 MM [.055 - .106 INCH ] Tab Length : 20 MM [.787 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 17, 19, 18 Wire Size Search (MMSQ) : 1, .75, .6, .5
Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.7 MM [.055 - .106 INCH ] Tab Length : 20 MM [.787 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 17, 19, 18 Wire Size Search (MMSQ) : 1, .75, .6, .5
Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 6.3mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 6.3 MM [.25 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 40
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 2.7 MM [.055 - .106 INCH ]
- Tab Length : 20 MM [.787 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
- Wire Size Search (AWG) : 20, 17, 19, 18
- Wire Size Search (MMSQ) : 1, .75, .6, .5
Industry Standards
- Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1500
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Sealable : Yes
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-964330-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details
Type
Contact; Gasket
Length
394 inch (10000 mm)
OD / Width
0.1020 inch (2.59 mm)
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details