TE Connectivity Crimp Contacts 1-963749-1

Description
TE Connectivity 1-963749-1
Request a Quote Datasheet
Description
TE Connectivity 1-963749-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6805797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6805797
Crimp Contacts 6805797
TE Connectivity 1-963749-1

TE Connectivity 1-963749-1

Supplier's Site
Crimp Contacts - 1361933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1361933
Crimp Contacts 1361933
TE Connectivity 1-963749-1

TE Connectivity 1-963749-1

Supplier's Site
Contact, Crimp, Pin, 15-13Awg, Crimp; Product Range Amp Te Connectivity - 34M9603 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Pin, 15-13Awg, Crimp; Product Range Amp Te Connectivity
34M9603
Contact, Crimp, Pin, 15-13Awg, Crimp; Product Range Amp Te Connectivity 34M9603
CONTACT, CRIMP, PIN, 15-13AWG, CRIMP; Product Range:JPT Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:15AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

CONTACT, CRIMP, PIN, 15-13AWG, CRIMP; Product Range:JPT Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:15AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 6805797 34M9603
Product Name Crimp Contacts Contact, Crimp, Pin, 15-13Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2287018-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium manganate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ007 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details