TE Connectivity Automotive Connector Caps & Covers 1-963616-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 2000 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Usage Conditions Operating Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 2000 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Usage Conditions Operating Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-963616-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-963616-1
Automotive Connector Caps & Covers 1-963616-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 2000 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Usage Conditions Operating Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF15

Configuration Features


  • Number of Positions : 18

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 2000

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC  [176 DEGF ]
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-963616-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products