TE ConnectivityPCB Headers & Receptacles1-963215-1
Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black
Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 34 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Connector Length : 34.6 MM [1.349 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Quantity : 32 Packaging Type : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black
Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 34 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Connector Length : 34.6 MM [1.349 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Quantity : 32 Packaging Type : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features Connector & Keying Code : A1 Primary Product Color : Black
Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 34 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Connector Length : 34.6 MM [1.349 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Quantity : 32 Packaging Type : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features
Connector & Keying Code : A1
Primary Product Color : Black
Configuration Features
Number of Positions : 16
Number of Rows : 2
Number of Sections : 1
Number of Signal Positions : 34
PCB Mount Orientation : Horizontal
Contact Features
Contact Mating Area Plating Material : Tin
Contact Size : 3mm
Contact Type : Tab
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 3 MM [.118 INCH ]
Dimensions
Connector Length : 34.6 MM [1.349 INCH ]
Housing Features
Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment
Mating Alignment : With
Mating Retention : With
Mating Retention Type : Locking Interface
Mounting Holes : With
PCB Mount Alignment : Without
PCB Mount Retention : With
PCB Mount Retention Type : Mounting Hole
Operation/Application
Circuit Application : Signal
Shielded : No
Packaging Features
Packaging Quantity : 32
Packaging Type : Tray
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Hybrid Header : Yes
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder