Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 12 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.4 - 3.7 MM [.094 - .145 INCH ] Tab Length : 28.6 MM [1.12 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 16, 17, 13, 15 Wire Size Search (MMSQ) : 1.5, 2, 1.25, 1, 2.5
Industry Standards Compatible With Agency/Standards Products : DIN EN 60352-2
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
Terminal Seal Type : Unsealed
Contact Features
Contact Fabrication : Stamped & Formed
Contact Size : 2.8mm
Crimp Type : F-Crimp
Interface Plating : Tin (Sn)
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 2.8 MM [.11 INCH ]
Terminal Type : Tab
Typical Current Rating (AMP) : 12
Wire Contact Termination Area Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 2.4 - 3.7 MM [.094 - .145 INCH ]
Tab Length : 28.6 MM [1.12 INCH ]
Wire Size (MMSQ) : 1. - 2.5
Wire Size (AWG) : 17 - 13
Wire Size Search (AWG) : 14, 16, 17, 13, 15
Wire Size Search (MMSQ) : 1.5, 2, 1.25, 1, 2.5
Industry Standards
Compatible With Agency/Standards Products : DIN EN 60352-2
Operation/Application
Compatible With Wire Base Material : Copper
Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024
Other
Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
Packaging Method : Reel
Packaging Quantity : 2700
Product Type Features
Primary Locking Feature : Locking Lance
Receptacle Style : 180°
Sealable : No
Termination Features
Product Terminates To : Wire & Cable
Termination Method to Wire & Cable : Crimp
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature (Max) : 130 DEGC [266 DEGF ]
Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]