TE Connectivity Automotive Terminals 1-962842-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.1 - 2.9 MM  [.082 - .011 INCH ] Tab Length : 27.9 MM  [1.09 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 16, 13, 14, 15, 17 Wire Size Search (MMSQ) : 1.3, 1.01, 1.65, 2.08, 2.63 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.1 - 2.9 MM  [.082 - .011 INCH ] Tab Length : 27.9 MM  [1.09 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 16, 13, 14, 15, 17 Wire Size Search (MMSQ) : 1.3, 1.01, 1.65, 2.08, 2.63 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-962842-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-962842-1
Automotive Terminals 1-962842-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.1 - 2.9 MM  [.082 - .011 INCH ] Tab Length : 27.9 MM  [1.09 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 16, 13, 14, 15, 17 Wire Size Search (MMSQ) : 1.3, 1.01, 1.65, 2.08, 2.63 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.03 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 30
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.1 - 2.9 MM  [.082 - .011 INCH ]
  • Tab Length : 27.9 MM  [1.09 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 16, 13, 14, 15, 17
  • Wire Size Search (MMSQ) : 1.3, 1.01, 1.65, 2.08, 2.63

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1-962842-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1-962842-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-962842-1
Win Source Part Number: 1362910-1-962842-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 59 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Power Timer Package: Tape & Reel (TR) Product Status: Active Base Product Number: 962842 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 13-15 AWG Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm)

Win Source Part Number: 1362910-1-962842-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 59 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Power Timer
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 962842
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 13-15 AWG
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)

Buy Now Datasheet
Rectangular Power Contact, Jpt Series, Gold Plated Contacts, Bronze, Pin, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity - 35X2592 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Jpt Series, Gold Plated Contacts, Bronze, Pin, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity
35X2592
Rectangular Power Contact, Jpt Series, Gold Plated Contacts, Bronze, Pin, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity 35X2592
Rectangular Power Contact, JPT Series, Gold Plated Contacts, Bronze, Pin, Crimp, 17 AWG RoHS Compliant: Yes

Rectangular Power Contact, JPT Series, Gold Plated Contacts, Bronze, Pin, Crimp, 17 AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 16-13Awg, Crimp; Product Range Amp Te Connectivity - 28T0197 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-13Awg, Crimp; Product Range Amp Te Connectivity
28T0197
Contact, Pin, 16-13Awg, Crimp; Product Range Amp Te Connectivity 28T0197
CONTACT, PIN, 16-13AWG, CRIMP; Product Range:Power Timer Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

CONTACT, PIN, 16-13AWG, CRIMP; Product Range:Power Timer Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 1-962842-1 1-962842-1 35X2592 28T0197
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Power Contact, Jpt Series, Gold Plated Contacts, Bronze, Pin, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity Contact, Pin, 16-13Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Applications Motor or Generator
Length 1.1 inch (27.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CONTACT BLADE SCKT PWR 8-10AWG - 792-1-1600960-8 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Metal, Tin
View Details
2 suppliers
Automotive Terminals - 1-1241418-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0710 inch (1.8 mm)
View Details
Automotive Terminals - 0460-208-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers