TE Connectivity Automotive Terminals 1-962821-2

Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Socket Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 17, 18 Wire Size Search (MMSQ) : .5, 1, .6, .75 Industry Standards Agency/Standard : ISO 8092 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 120 DEGC , 110 DEGC , 125 DEGC , 90 DEGC , 85 DEGC , 80 DEGC , 100 DEGC , 105 DEGC , 130 DEGC  [212 DEGF , 194 DEGF , 176 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 257 DEGF , 185 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Socket Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 17, 18 Wire Size Search (MMSQ) : .5, 1, .6, .75 Industry Standards Agency/Standard : ISO 8092 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 120 DEGC , 110 DEGC , 125 DEGC , 90 DEGC , 85 DEGC , 80 DEGC , 100 DEGC , 105 DEGC , 130 DEGC  [212 DEGF , 194 DEGF , 176 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 257 DEGF , 185 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-962821-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-962821-2
Automotive Terminals 1-962821-2
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Socket Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 17, 18 Wire Size Search (MMSQ) : .5, 1, .6, .75 Industry Standards Agency/Standard : ISO 8092 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 120 DEGC , 110 DEGC , 125 DEGC , 90 DEGC , 85 DEGC , 80 DEGC , 100 DEGC , 105 DEGC , 130 DEGC  [212 DEGF , 194 DEGF , 176 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 257 DEGF , 185 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 1 MM  [.039 INCH ]
  • Terminal Type : Socket

Dimensions


  • Wire Insulation Diameter : 1.4 - 2.1 MM  [.055 - .083 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 20, 19, 17, 18
  • Wire Size Search (MMSQ) : .5, 1, .6, .75

Industry Standards


  • Agency/Standard : ISO 8092

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6500

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature (Max) : 120 DEGC , 110 DEGC , 125 DEGC , 90 DEGC , 85 DEGC , 80 DEGC , 100 DEGC , 105 DEGC , 130 DEGC  [212 DEGF , 194 DEGF , 176 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 257 DEGF , 185 DEGF , 248 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-962821-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218689-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 1-2291853-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1326030-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details