TE Connectivity Lighting Cable Assemblies 1-960558-2

Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : CuNiSi Dimensions Connector Height (MM) : 39.8 Connector Length (MM) : 69.1 Connector Width (MM) : 13.3 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Material : PA 6 Identification Marking Circuit Identification Feature : Without Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Other Cable Assembly Length : .3 M  [.984 FT ] Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Sealable : No
Request a Quote
Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : CuNiSi Dimensions Connector Height (MM) : 39.8 Connector Length (MM) : 69.1 Connector Width (MM) : 13.3 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Material : PA 6 Identification Marking Circuit Identification Feature : Without Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Other Cable Assembly Length : .3 M  [.984 FT ] Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-960558-2 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-960558-2
Lighting Cable Assemblies 1-960558-2
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : CuNiSi Dimensions Connector Height (MM) : 39.8 Connector Length (MM) : 69.1 Connector Width (MM) : 13.3 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Material : PA 6 Identification Marking Circuit Identification Feature : Without Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Other Cable Assembly Length : .3 M  [.984 FT ] Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Sealable : No

Body Features


  • Connector Color (End A) : White
  • Wire Color (Base) : White

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Base Material : CuNiSi

Dimensions


  • Connector Height (MM) : 39.8
  • Connector Length (MM) : 69.1
  • Connector Width (MM) : 13.3

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Housing Material : PA 6

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Other


  • Cable Assembly Length : .3 M  [.984 FT ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly Type : Mini HVL Pigtail
  • Connector System : Wire-to-Wire
  • Sealable : No
Buy Now
Cable Assemblies - Solid State Lighting Cables - 1-960558-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
1-960558-2
Cable Assemblies - Solid State Lighting Cables 1-960558-2
NECTOR S LINE CONNECTORS

NECTOR S LINE CONNECTORS

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1-960558-2 1-960558-2
Product Name Lighting Cable Assemblies Cable Assemblies - Solid State Lighting Cables
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531404 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details