TE Connectivity Lighting Cable Assemblies 1-960552-1

Description
Body Features Wire Color : White Configuration Features Keyed : Yes Keying Arrangement : HV-2 Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Type : Socket, MQS Socket Dimensions Cable Assembly Length : 2000 MM  [78.73 INCH ] Connector Length (MM) : 18.7 Connector Profile Height (MM) : 6.55 Connector Width (MM) : 7.55 Electrical Characteristics Operating Voltage : 250 VAC Voltage Rating (VAC) : 250 Housing Features Housing Color : Red Housing Material : PA 6 Identification Marking Circuit Identification Feature : Without Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Carton Product Type Features コネクタのタイプ (エンド A) : Receptacle Housing Cable Assembly System : Wire-to-Wire Cable Assembly Type : 7.5mm Mini HVL Connector Style : UL Product Line : Lighting Connectors Product Type : Cable Assembly Sealed : Yes Strain Relief : Without Termination Features Termination Method to Wire & Cable : Crimp Snap-In
Request a Quote
Description
Body Features Wire Color : White Configuration Features Keyed : Yes Keying Arrangement : HV-2 Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Type : Socket, MQS Socket Dimensions Cable Assembly Length : 2000 MM  [78.73 INCH ] Connector Length (MM) : 18.7 Connector Profile Height (MM) : 6.55 Connector Width (MM) : 7.55 Electrical Characteristics Operating Voltage : 250 VAC Voltage Rating (VAC) : 250 Housing Features Housing Color : Red Housing Material : PA 6 Identification Marking Circuit Identification Feature : Without Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Carton Product Type Features コネクタのタイプ (エンド A) : Receptacle Housing Cable Assembly System : Wire-to-Wire Cable Assembly Type : 7.5mm Mini HVL Connector Style : UL Product Line : Lighting Connectors Product Type : Cable Assembly Sealed : Yes Strain Relief : Without Termination Features Termination Method to Wire & Cable : Crimp Snap-In
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-960552-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-960552-1
Lighting Cable Assemblies 1-960552-1
Body Features Wire Color : White Configuration Features Keyed : Yes Keying Arrangement : HV-2 Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Type : Socket, MQS Socket Dimensions Cable Assembly Length : 2000 MM  [78.73 INCH ] Connector Length (MM) : 18.7 Connector Profile Height (MM) : 6.55 Connector Width (MM) : 7.55 Electrical Characteristics Operating Voltage : 250 VAC Voltage Rating (VAC) : 250 Housing Features Housing Color : Red Housing Material : PA 6 Identification Marking Circuit Identification Feature : Without Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Carton Product Type Features コネクタのタイプ (エンド A) : Receptacle Housing Cable Assembly System : Wire-to-Wire Cable Assembly Type : 7.5mm Mini HVL Connector Style : UL Product Line : Lighting Connectors Product Type : Cable Assembly Sealed : Yes Strain Relief : Without Termination Features Termination Method to Wire & Cable : Crimp Snap-In

Body Features


  • Wire Color : White

Configuration Features


  • Keyed : Yes
  • Keying Arrangement : HV-2
  • Number of Positions : 2
  • Number of Rows : 1
  • Preloaded : Yes

Contact Features


  • Accepts Contact Gender : Socket
  • Contact Type : Socket, MQS Socket

Dimensions


  • Cable Assembly Length : 2000 MM  [78.73 INCH ]
  • Connector Length (MM) : 18.7
  • Connector Profile Height (MM) : 6.55
  • Connector Width (MM) : 7.55

Electrical Characteristics


  • Operating Voltage : 250 VAC
  • Voltage Rating (VAC) : 250

Housing Features


  • Housing Color : Red
  • Housing Material : PA 6

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latch(ing)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • コネクタのタイプ (エンド A) : Receptacle Housing
  • Cable Assembly System : Wire-to-Wire
  • Cable Assembly Type : 7.5mm Mini HVL
  • Connector Style : UL
  • Product Line : Lighting Connectors
  • Product Type : Cable Assembly
  • Sealed : Yes
  • Strain Relief : Without

Termination Features


  • Termination Method to Wire & Cable : Crimp Snap-In
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-960552-1
Product Name Lighting Cable Assemblies
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 010844-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Power Cable - 011083-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
D-Sub Cables - 1508-1352-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.5 ft (4.57 dm)
Connector Type Plug, Male Pins
View Details
Twisted Pair Cable - 099561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers