TE Connectivity Automotive Terminals 1-936722-2

Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Terminal Type : Tab Dimensions Tab Length : 16 MM  [.629 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Terminal Type : Tab Dimensions Tab Length : 16 MM  [.629 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-936722-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-936722-2
Automotive Terminals 1-936722-2
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Terminal Type : Tab Dimensions Tab Length : 16 MM  [.629 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder

Contact Features


  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Terminal Type : Tab

Dimensions


  • Tab Length : 16 MM  [.629 INCH ]

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-936722-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241380-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1241380-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1123653-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-20-0377 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details