TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-917808-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-917808-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-917808-3
Rectangular Wire & Cable Connectors & Housings 1-917808-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 10.16 MM  [.399 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.399 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7201768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201768P
Wire Housings & Plugs 7201768P
TE Connectivity 1-917808-3

TE Connectivity 1-917808-3

Supplier's Site
Wire Housings & Plugs - 7201768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201768
Wire Housings & Plugs 7201768
TE Connectivity 1-917808-3

TE Connectivity 1-917808-3

Supplier's Site
Wire Housings & Plugs - 1644017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1644017
Wire Housings & Plugs 1644017
TE Connectivity 1-917808-3

TE Connectivity 1-917808-3

Supplier's Site
Rectangular Connector Housings - A29750-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29750-ND
Rectangular Connector Housings A29750-ND
"6 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

"6 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-917808-3 7201768P 7201768 1644017 A29750-ND
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052075-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1375820-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1565087-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers