TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1565087-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 13.95 MM  [.548 INCH ] Connector Length : 9.05 MM  [.356 INCH ] Row-to-Row Spacing : 4.8 MM  [.189 INCH ] Wire Size (MMSQ) : .129 - .823 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Inertia Locking, Latching Feature, Locking Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 13.95 MM  [.548 INCH ] Connector Length : 9.05 MM  [.356 INCH ] Row-to-Row Spacing : 4.8 MM  [.189 INCH ] Wire Size (MMSQ) : .129 - .823 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Inertia Locking, Latching Feature, Locking Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1565087-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1565087-2
Rectangular Wire & Cable Connectors & Housings 1-1565087-2
Body Features Connector & Keying Code : B Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 13.95 MM  [.548 INCH ] Connector Length : 9.05 MM  [.356 INCH ] Row-to-Row Spacing : 4.8 MM  [.189 INCH ] Wire Size (MMSQ) : .129 - .823 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Inertia Locking, Latching Feature, Locking Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Connector Height : 13.95 MM  [.548 INCH ]
  • Connector Length : 9.05 MM  [.356 INCH ]
  • Row-to-Row Spacing : 4.8 MM  [.189 INCH ]
  • Wire Size (MMSQ) : .129 - .823
  • Wire Size (AWG) : 26 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Inertia Locking, Latching Feature, Locking Latch
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - A118962-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A118962-ND
Rectangular Connector Housings A118962-ND
"4 Rectangular Connectors - Housings Receptacle Red 0.138"" (3.50mm)"

"4 Rectangular Connectors - Housings Receptacle Red 0.138"" (3.50mm)"

Buy Now Datasheet
Grace Inertia Connector 3.5 4P Amp - Te Connectivity - 87AJ8902 - Newark, An Avnet Company
Chicago, IL, United States
Grace Inertia Connector 3.5 4P Amp - Te Connectivity
87AJ8902
Grace Inertia Connector 3.5 4P Amp - Te Connectivity 87AJ8902
GRACE INERTIA CONNECTOR 3.5 4P

GRACE INERTIA CONNECTOR 3.5 4P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1565087-2 1-1565087-2 A118962-ND 87AJ8902
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Grace Inertia Connector 3.5 4P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 102241-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
8 suppliers
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details