TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-917807-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 19.96 MM  [.78 INCH ] Connector Length : 43.52 MM  [1.71 INCH ] Connector Width : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 19.96 MM  [.78 INCH ] Connector Length : 43.52 MM  [1.71 INCH ] Connector Width : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-917807-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-917807-3
Rectangular Wire & Cable Connectors & Housings 1-917807-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 19.96 MM  [.78 INCH ] Connector Length : 43.52 MM  [1.71 INCH ] Connector Width : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 19.96 MM  [.78 INCH ]
  • Connector Length : 43.52 MM  [1.71 INCH ]
  • Connector Width : 29 MM  [1.14 INCH ]
  • Row-to-Row Spacing : 10.16 MM  [.399 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]
  • Housing Material : Thermoplastic GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
630V Electronic Connector
361-1-917807-3
630V Electronic Connector 361-1-917807-3
6P Female Wire-to-Wire Power Connector, 630V, UL, Black Product overview: 1-917807-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 630V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-917807-3 can be used for catalog matching and distributor lookup.

6P Female Wire-to-Wire Power Connector, 630V, UL, Black Product overview: 1-917807-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 630V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-917807-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29744-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29744-ND
Rectangular Connector Housings A29744-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7201755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201755P
Wire Housings & Plugs 7201755P
TE Connectivity 1-917807-3

TE Connectivity 1-917807-3

Supplier's Site
Wire Housings & Plugs - 7201755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201755
Wire Housings & Plugs 7201755
TE Connectivity 1-917807-3

TE Connectivity 1-917807-3

Supplier's Site
Wire Housings & Plugs - 1644016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1644016
Wire Housings & Plugs 1644016
TE Connectivity 1-917807-3

TE Connectivity 1-917807-3

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365658-1-917807-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365658-1-917807-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365658-1-917807-3
Win Source Part Number: 1365658-1-917807-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-5200 Package: Bulk Product Status: Active Base Product Number: 917807 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 6 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.400" (10.16mm) Row Spacing: 0.400" (10.16mm)

Win Source Part Number: 1365658-1-917807-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-5200
Package: Bulk
Product Status: Active
Base Product Number: 917807
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 6
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.400" (10.16mm)
Row Spacing: 0.400" (10.16mm)

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 10H5692 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
10H5692
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 10H5692
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Connectors; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Connectors; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-917807-3
Connectors >> Rectangular Connectors Housings 1-917807-3
10.16mm 2x3P 3 2 10.16mm 不带 P=10.16mm Rectangular Connectors Housings ROHS

10.16mm 2x3P 3 2 10.16mm 不带 P=10.16mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-917807-3 361-1-917807-3 A29744-ND 7201755P 7201755 1365658-1-917807-3 10H5692 1-917807-3
Product Name Rectangular Wire & Cable Connectors & Housings 630V Electronic Connector Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Plug And Socket Connector Housing; Product Range Amp - Te Connectivity Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - 103681-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Ribbon Cable Connectors - 102142-9 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers