TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-917659-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.77 MM  [.58 INCH ] Connector Length : 42.54 MM  [1.67 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.77 MM  [.58 INCH ] Connector Length : 42.54 MM  [1.67 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-917659-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-917659-6
Rectangular Wire & Cable Connectors & Housings 1-917659-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.77 MM  [.58 INCH ] Connector Length : 42.54 MM  [1.67 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 14.77 MM  [.58 INCH ]
  • Connector Length : 42.54 MM  [1.67 INCH ]
  • Connector Width : 22.8 MM  [.89 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.299 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Thermoplastic GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: Dynamic D-3200 Package: Bulk Note: Contacts Not Included Contact Termination: Crimp Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Pitch: 0.200" (5.08mm)

Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series: Dynamic D-3200
Package: Bulk
Note: Contacts Not Included
Contact Termination: Crimp
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Pitch: 0.200" (5.08mm)

Buy Now Datasheet
Wire Housings & Plugs - 3206734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3206734
Wire Housings & Plugs 3206734
TE Connectivity 1-917659-6

TE Connectivity 1-917659-6

Supplier's Site
Singapore, Singapore
600V Electronic Connector
340-1-917659-6
600V Electronic Connector 340-1-917659-6
12P 600V Wire-to-Wire Receptacle Connector, 2 Rows, 5.08mm Pitch Product overview: 1-917659-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-917659-6 can be used for catalog matching and distributor lookup.

12P 600V Wire-to-Wire Receptacle Connector, 2 Rows, 5.08mm Pitch Product overview: 1-917659-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-917659-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 1-917659-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
1-917659-6
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 1-917659-6
DYNAMIC 3200 D/ROW REC HSG 12P

DYNAMIC 3200 D/ROW REC HSG 12P

Buy Now
Rectangular Connector Housings - A29736-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29736-ND
Rectangular Connector Housings A29736-ND
"12 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

"12 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-917659-6 3206734 340-1-917659-6 1-917659-6 A29736-ND
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Wire Housings & Plugs 600V Electronic Connector Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details