TE Connectivity PCB Headers 1-917542-2

Description
TE Connectivity 1-917542-2 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 1-917542-2 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1735526 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1735526
PCB Headers 1735526
TE Connectivity 1-917542-2 PCB Header

TE Connectivity 1-917542-2 PCB Header

Supplier's Site
PCB Headers - 7068031 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7068031
PCB Headers 7068031
TE Connectivity 1-917542-2 PCB Header

TE Connectivity 1-917542-2 PCB Header

Supplier's Site
PCB Headers - 7068031P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7068031P
PCB Headers 7068031P
TE Connectivity 1-917542-2 PCB Header

TE Connectivity 1-917542-2 PCB Header

Supplier's Site
Rectangular Connectors - 1-917542-2 - 038803-1-917542-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-917542-2
038803-1-917542-2
Rectangular Connectors - 1-917542-2 038803-1-917542-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 038803-1-917542-2 Packaging: Bulk Number of Positions: 4 Features: Board Lock Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Voltage Rating: 630V Current Rating: 30A Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Mounting: Through Hole Insulation Material: Thermoplastic, Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.400" (10.16mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.150" (3.81mm) Insulation Height: 1.260" (32.00mm) Contact Shape: Rectangular Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 038803-1-917542-2
Packaging: Bulk
Number of Positions: 4
Features: Board Lock
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Voltage Rating: 630V
Current Rating: 30A
Ingress Protection: IP20
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Mounting: Through Hole
Insulation Material: Thermoplastic, Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.400" (10.16mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.150" (3.81mm)
Insulation Height: 1.260" (32.00mm)
Contact Shape: Rectangular
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole 30A 630V Electronic Connector
316-1-917542-2
Through-Hole 30A 630V Electronic Connector 316-1-917542-2
4 Pos Wire-to-Board Power Connector, 30A, 630V, Gold Contacts, Through Hole Product overview: 1-917542-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A, 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 30A, 630V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-917542-2 can be used for catalog matching and distributor lookup.

4 Pos Wire-to-Board Power Connector, 30A, 630V, Gold Contacts, Through Hole Product overview: 1-917542-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A, 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 30A, 630V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-917542-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic D-5 S/row Hdr Asy 4P V Rohs Compliant Amp - Te Connectivity - 10H5681 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5 S/row Hdr Asy 4P V Rohs Compliant Amp - Te Connectivity
10H5681
Dynamic D-5 S/row Hdr Asy 4P V Rohs Compliant Amp - Te Connectivity 10H5681
DYNAMIC D-5 S/ROW HDR ASY 4P V ROHS COMPLIANT: YES

DYNAMIC D-5 S/ROW HDR ASY 4P V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735526 7068031P 038803-1-917542-2 316-1-917542-2 10H5681
Product Name PCB Headers PCB Headers Rectangular Connectors - 1-917542-2 Through-Hole 30A 630V Electronic Connector Dynamic D-5 S/row Hdr Asy 4P V Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Geometry Straight; Straight Straight
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A24202-032-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Current Rating 3.0 amps
View Details
Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers