TE Connectivity
Connector Contacts
1-917511-2
Description
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 15
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Receptacle
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 2 MM [.08 INCH ]
Dimensions
- Wire Size (MMSQ) : 1.23 - 2.27
- Wire Size (AWG) : 16 - 14
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Bag & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-917511-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Terminal Type
Ring Terminal
Material
Brass, Pre-Tin
Features
RoHS
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers