TE Connectivity FFC Connectors 1-88859-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 1-88859-4 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
1-88859-4
FFC Connectors 1-88859-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 11
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 720
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Detent
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
FFC, FPC (Flat Flexible) Connector Housings - A112883-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
A112883-ND
FFC, FPC (Flat Flexible) Connector Housings A112883-ND
"Housing FFC Housing for Female Contacts Connector Detent Lock 11Pos 0.100"" (2.54mm)"

"Housing FFC Housing for Female Contacts Connector Detent Lock 11Pos 0.100"" (2.54mm)"

Buy Now Datasheet
FFC & FPC Connectors FFC RECPT HSG 11P - 792-1-88859-4 - Utmel Electronic Limited
Hong Kong, China
FFC & FPC Connectors FFC RECPT HSG 11P
792-1-88859-4
FFC & FPC Connectors FFC RECPT HSG 11P 792-1-88859-4
FFC & FPC Connectors FFC RECPT HSG 11P

FFC & FPC Connectors FFC RECPT HSG 11P

Supplier's Site
011 Housing Ffc Rcpt Sr 100Cl Rohs Compliant Amp - Te Connectivity - 10H5616 - Newark, An Avnet Company
Chicago, IL, United States
011 Housing Ffc Rcpt Sr 100Cl Rohs Compliant Amp - Te Connectivity
10H5616
011 Housing Ffc Rcpt Sr 100Cl Rohs Compliant Amp - Te Connectivity 10H5616
011 HOUSING FFC RCPT SR 100CL ROHS COMPLIANT: YES

011 HOUSING FFC RCPT SR 100CL ROHS COMPLIANT: YES

Supplier's Site
011 Housing Ffc Rcpt Sr 100Cl Amp - Te Connectivity - 41AJ1500 - Newark, An Avnet Company
Chicago, IL, United States
011 Housing Ffc Rcpt Sr 100Cl Amp - Te Connectivity
41AJ1500
011 Housing Ffc Rcpt Sr 100Cl Amp - Te Connectivity 41AJ1500
011 HOUSING FFC RCPT SR 100CL

011 HOUSING FFC RCPT SR 100CL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-88859-4 A112883-ND 792-1-88859-4 10H5616
Product Name FFC Connectors FFC, FPC (Flat Flexible) Connector Housings FFC & FPC Connectors FFC RECPT HSG 11P 011 Housing Ffc Rcpt Sr 100Cl Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers