TE Connectivity
Connector Contacts
1-881099-3
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.3 MM [.68 INCH ] Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.2 - 2.4 MM [.04 - .09 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.3 MM [.68 INCH ] Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.2 - 2.4 MM [.04 - .09 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.3 MM [.68 INCH ] Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.2 - 2.4 MM [.04 - .09 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Length : 17.3 MM [.68 INCH ]
- Contact Mating Area Plating Material : Silver
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : 1.2 - 2.4 MM [.04 - .09 INCH ]
- Wire Size (MMSQ) : .32 - .82
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 640 - 1624
Operation/Application
- Circuit Application : Signal
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-881099-3 |
|
Product Name
|
Connector Contacts |
|
North American
|
18 to 22 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
31 to 33 AWG
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
3 suppliers