TE Connectivity Product Range Amp - Te Connectivity 1-87756-8.

Description
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:AMPMODU IV/V Series Connectors; Wire Size AWG Min:26AWGRoHS Compliant: No
Description
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:AMPMODU IV/V Series Connectors; Wire Size AWG Min:26AWGRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC6600 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC6600
Product Range Amp - Te Connectivity 28AC6600
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:AMPMODU IV/V Series Connectors; Wire Size AWG Min:26AWGRoHS Compliant: No

Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:AMPMODU IV/V Series Connectors; Wire Size AWG Min:26AWGRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6600
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA9L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wirable plug - ZJ4009 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers