TE Connectivity Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amp - Te Connectivity 1-87456-2.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amp - Te Connectivity - 30AC2833 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amp - Te Connectivity
30AC2833
Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amp - Te Connectivity 30AC2833
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2833
Product Name Wire-Board Connector Receptacle 16 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details