Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 7.06 MM [.278 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Gold
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 80000
Termination Features Product Terminates To : Printed Circuit Board Square Termination Post & Tail Dimension : .64 MM [.025 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Length : 7.06 MM [.278 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Orientation : Straight
- Contact Shape & Form : Square
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- PCB Contact Termination Area Plating Material : Gold
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 750
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 80000
Termination Features
- Product Terminates To : Printed Circuit Board
- Square Termination Post & Tail Dimension : .64 MM [.025 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]