TE Connectivity Contacts 1-86557-9

Description
FFC,PIN CONTACT,ROUND WIRE,22
Request a Quote Datasheet
Description
FFC,PIN CONTACT,ROUND WIRE,22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-86557-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-86557-9
Contacts 1-86557-9
FFC,PIN CONTACT,ROUND WIRE,22

FFC,PIN CONTACT,ROUND WIRE,22

Buy Now
Swedesboro, NJ, United States
Contacts
1-86557-9
Contacts 1-86557-9
Contacts

Contacts

Buy Now
FFC, FPC (Flat Flexible) Connector Contacts - A100441CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Contacts
A100441CT-ND
FFC, FPC (Flat Flexible) Connector Contacts A100441CT-ND
Contact Crimp Pin 22-26 AWG Tin

Contact Crimp Pin 22-26 AWG Tin

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Contacts - A100441TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Contacts
A100441TR-ND
FFC, FPC (Flat Flexible) Connector Contacts A100441TR-ND
Contact Crimp Pin 22-26 AWG Tin

Contact Crimp Pin 22-26 AWG Tin

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1-86557-9
Electronic Connector 332-1-86557-9
FFC Pin Contact, Round Wire, 22-26AWG, Tin Plated Bronze Product overview: 1-86557-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-86557-9 can be used for catalog matching and distributor lookup.

FFC Pin Contact, Round Wire, 22-26AWG, Tin Plated Bronze Product overview: 1-86557-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-86557-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 72W2478 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
72W2478
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 72W2478
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:FFC Connectors; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:FFC Connectors; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 35X2588 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
35X2588
Contact, Pin, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 35X2588
Contact, Pin, 26 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Pin, 26 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-86557-9 A100441CT-ND 332-1-86557-9 72W2478 35X2588
Product Name Contacts FFC, FPC (Flat Flexible) Connector Contacts Electronic Connector Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Pin, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 22 to 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1373-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details